SML series aluminum electrolytic capacitors are designed for filtering, bypassing, coupling, and blocking applications with a rated voltage range up to 100 VDC and operating temperature from -40°C to +85°C. The 335SML100M variant has a capacitance of 3.3 µF, a maximum ESR of 50.24 Ω at 120 Hz and +20°C, and a maximum ripple current of 28 mA at 120 Hz and +85°C. It measures 6.3 mm in diameter by 5.8 mm in length. The part meets 2000-hour load life and 1000-hour shelf life requirements at 85°C with specifications held within ±20% capacitance change, ≤200% increase in dissipation factor, and ≤100% increase in leakage current. It is rated for resistance to soldering heat with capacitance change under 10% after 30 seconds at 250°C.
Smt Aluminum Electroytic
3.3µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 50.24Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 3.3µF 100V
CAP ALUM 3.3UF 20% 100V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 335SML100M | 1572-335SML100MTR-ND | 2002-335SML100M | 335SML100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |