The MIN02-001DC220J-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses a PTFE dielectric with a capacitance of 220 pF and a tolerance of ±5%, featuring a gull-wing terminal for reduced mechanical stress and compatibility with FR4 PCBs. The package has a coefficient of thermal expansion of approximately 18 ppm/ºC, is nonmagnetic, and supports wave soldering without cracking or delaminating. Typical ESR at 100 MHz is under 11 mΩ, and the capacitor provides low ESL for effective bypassing.
CAP MICA 22PF 5% 300V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-001DC220J-F | MIN02-001DC220J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF |