Read, write and print 13.56 MHz RFID smart labels, backlit LCD display
| Diagraph, an ITW Company | |
|---|---|
| Product Category | Label Printers |
| Product Number | R-140 |
| Product Name | Zebra® RFID |
| Technology | Direct Thermal; Thermal Transfer |
| Bar / Matrix Code Symbologies | Codabar; Codablock; Code11; Code128; Code39; Code49; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; LOGMARS; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; UPC; VeriCode/DataMatrix; UCC, ISBT-130 |
| Mounting Options | Stand-alone |
| Features | Memory / Storage; Programmable; Cutter (optional feature); Application Software Included (optional feature) |
| Printing Rate | 305 mm/sec (720 in/min) |