The 156XMPL016MG19 is a low-profile multilayer chip capacitor designed for decoupling and noise suppression, with a rated voltage of 16 VDC, capacitance of 15 µF, and dimensions of 7.3 mm × 4.3 mm × 1.9 mm. It operates over a temperature range of -55°C to +105°C, has a maximum leakage current of 40 µA at 25°C, and a maximum ripple current of 72 A at +105°C. The ESR is 6.6315 Ω at 120 Hz and 100 kHz, and it meets RoHS compliance with halogen-free epoxy. Capacitance tolerance is +20% / -35% at 120 Hz and 20°C, and dissipation factor is less than 0.06 at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 15UF 20% 16V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 156XMPL016MG19 | 156XMPL016MG19 | 156XMPL016MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |