The 157XMPL2R5MG19 is a low-profile, multilayer chip capacitor for decoupling and noise suppression, with a rated voltage of 2.5 VDC and capacitance of 150 µF. It features an ESR of 0.6631 Ω at 100 kHz and 20 °C, a maximum ripple current of 3 A at 105 °C, and a maximum leakage current of 9 µA at 25 °C. The component has dimensions of 7.3 × 4.3 × 1.9 mm in an EIA G19 case. It operates from -55 °C to +105 °C, with a dissipation factor less than 0.06 at 120 Hz, and meets RoHS compliance with halogen-free epoxy.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 150UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 157XMPL2R5MG19 | 157XMPL2R5MG19 | 157XMPL2R5MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |