The MCM01 series comprises surface mount RF capacitors designed for high power and high temperature applications up to 200 ºC with voltage ratings up to 1000 Vdc. Capacitors in this series use PTFE or mica dielectrics, offer a capacitance range of 1 to 1500 pF, and feature a gull-wing terminal with a CTE of approximately 18 ppm/ºC for compatibility with FR4 PCBs. They exhibit ultra-low ESR and ESL, nonmagnetic construction, and stable performance with no aging or drift over temperature, voltage, or frequency. The part MCM01-009ED102G-F corresponds to a 1000 pF, 1000 Vdc capacitor with a ±2% tolerance, E-type temperature coefficient, and RoHS compliance, mounted in a surface mount package.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009ED102G-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |