MCM01 series surface-mount RF capacitors are high-power, high-temperature components designed for applications up to 1000 Vdc and 200 °C with no voltage derating, using PTFE or mica dielectrics for low inductance and ultra-stable capacitance. The MCM01-009 variant features a gull-wing terminal, CTE compatible with FR4 PCBs, and a typical ESR of 100 pF with less than 11 mΩ at 100 MHz. It supports capacitance values from 1 to 1500 pF with tolerances down to ±0.25 pF and is RoHS compliant. The device is nonmagnetic, wave-solderable, and offers no aging or drift with voltage, time, or frequency.
SMT Clad RF Capacitors 3.5µF 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP PTFE 3.5PF 0.5PF 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009D3R5D-TF | 2002-MCM01-009D3R5D-TF | MCM01-009D3R5D-TF | MCM01-009D3R5D-TF |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Polytetrafluoroethylene (PTFE) | ||
| Capacitance Range | 3.50E-6 microF | 3.5 microF | 3.50E-6 microF | 3.50E-6 microF |