Cornell Dubilier Aluminum Electrolytic 226SML035M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226SML035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 22 µF, operating from -40°C to +85°C. It has a maximum ESR of 10.55 Ω at 120 Hz and 20°C, with a rated ripple current of 59 mA at 85°C. The device measures 6.3 mm in diameter and 5.4 mm in length, and meets load life requirements of 2000 hours at 85°C with rated voltage applied, maintaining capacitance change under 20% and dissipation factor under 200% of the specified maximum. It complies with the same surge voltage and leakage current limits as the series, and withstands soldering heat with capacitance change under 10%.

Datasheet Summary
Powered by GS/AI

The 226SML035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 22 µF, operating from -40°C to +85°C. It has a maximum ESR of 10.55 Ω at 120 Hz and 20°C, with a rated ripple current of 59 mA at 85°C. The device measures 6.3 mm in diameter and 5.4 mm in length, and meets load life requirements of 2000 hours at 85°C with rated voltage applied, maintaining capacitance change under 20% and dissipation factor under 200% of the specified maximum. It complies with the same surge voltage and leakage current limits as the series, and withstands soldering heat with capacitance change under 10%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226SML035M
Aluminum Electrolytic 226SML035M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-226SML035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226SML035M
Aluminum Electrolytic Capacitors 2002-226SML035M
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 22µF 35V

Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount 22µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1391-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1391-2-ND
Aluminum Electrolytic Capacitors 1572-1391-2-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.55Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.55Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1391-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1391-1-ND
Aluminum Electrolytic Capacitors 1572-1391-1-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.55Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.55Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1391-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1391-6-ND
Aluminum Electrolytic Capacitors 1572-1391-6-ND
22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.55Ohm @ 120Hz 2000 Hrs @ 85°C

22µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 10.55Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226SML035M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
226SML035M
Capacitors - Aluminum Electrolytic Capacitors 226SML035M
CAP ALUM 22UF 20% 35V SMD

CAP ALUM 22UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 226SML035M 2002-226SML035M 1572-1391-2-ND 1572-1391-6-ND 226SML035M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details