The 227AXZ050M is a surface-mount aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 220 µF, a maximum ESR of 1.06 Ω at 120 Hz and 20°C, and a rated ripple current of 670 mA at 100 kHz and 105°C. It has a dimensions of 8 mm in diameter by 10.2 mm in length and operates within a temperature range of -55°C to +105°C. It meets load life and shelf life specifications of 2000 hours and 1000 hours at 105°C, respectively, with defined limits on capacitance change, dissipation factor, and leakage current.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 220µF 50V
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.055Ohm @ 120Hz 2000 Hrs @ 105°C
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.055Ohm @ 120Hz 2000 Hrs @ 105°C
220µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.055Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 220UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227AXZ050M | 2002-227AXZ050M | 1572-1398-2-ND | 1572-1398-6-ND | 227AXZ050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |