The MCM01 series is a surface mount multilayer RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures up to 200 °C with no voltage derating. It uses PTFE or mica dielectrics for ultra-low dielectric absorption and features a gull-wing terminal for reduced mechanical stress, compatibility with FR4 PCBs, and low ESL for effective bypassing. The part has a capacitance range of 1 to 1500 pF, with tolerances as tight as ±0.25 pF, and exhibits no aging or capacitance drift with time, voltage, or frequency. The package is thermally conductive, wave solderable, and nonmagnetic to minimize RF loss. ESR is typically 100 pF at 100 MHz, with resistance under 11 mΩ.
Datasheet Summary Powered by GS/AI
The MCM01 series is a surface mount multilayer RF capacitor designed for high-power applications up to 1000 Vdc and operating temperatures up to 200 °C with no voltage derating. It uses PTFE or mica dielectrics for ultra-low dielectric absorption and features a gull-wing terminal for reduced mechanical stress, compatibility with FR4 PCBs, and low ESL for effective bypassing. The part has a capacitance range of 1 to 1500 pF, with tolerances as tight as ±0.25 pF, and exhibits no aging or capacitance drift with time, voltage, or frequency. The package is thermally conductive, wave solderable, and nonmagnetic to minimize RF loss. ESR is typically 100 pF at 100 MHz, with resistance under 11 mΩ.