Aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 100 µF, and a maximum ESR of 2.32 Ω at 120 Hz and 20°C. It handles a ripple current of 280 mA RMS at 100 kHz and 105°C. The component has dimensions of 6.3 mm in diameter and 7.7 mm in length. Operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20%. It is designed for filtering, bypass, and decoupling applications, and complies with load life and shelf life requirements of 2000 hours at 105°C under rated voltage and 1000 hours at 105°C with no voltage, respectively. The part meets resistance to soldering heat standards with capacitance change under 10% after exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 100µF 25V
CAP ALUM 100UF 20% 25V SMD
100µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2.32Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 25V SMD
CAP ALUM 100UF 20% 25V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107AXZ025M | 2002-107AXZ025M | 1572-107AXZ025MDKR-ND | 1572-107AXZ025MTR-ND | 107AXZ025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |