337UVG010MFBJ is an aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a rated voltage of 10 VDC, capacitance of 330 µF, ESR of 0.44 Ω at 100 kHz and 20°C, and a ripple current rating of 3950 mA RMS at 105°C. It has a cylindrical case measuring 8 mm in diameter and 12 mm in length, operates from -55°C to +105°C, and meets the load life test of 2000 hours at 105°C with rated voltage. Capacitance tolerance is ±20% at 120 Hz and 20°C, with leakage current not exceeding 660 µA.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 10V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337UVG010MFBJ | 337UVG010MFBJ | 337UVG010MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |