The MC22FF910J-F is a 91 pF, 1000 Vdc, 2220 case size mica chip capacitor designed for high-frequency RF applications with a capacitance tolerance of ±5%. It features a nonmagnetic variant option, supports operation from -55 °C to +125 °C, exhibits a high Q factor at UHF/VHF frequencies, and is resistant to thermal cracking. The capacitor is compatible with FR4 boards, wave solderable, and capable of handling high RF current with a dV/dt rating of 20,000 V/µs. Its dimensions are 5.7 mm by 5.0 mm with a height of 2.0 mm.
Datasheet Summary Powered by GS/AI
The MC22FF910J-F is a 91 pF, 1000 Vdc, 2220 case size mica chip capacitor designed for high-frequency RF applications with a capacitance tolerance of ±5%. It features a nonmagnetic variant option, supports operation from -55 °C to +125 °C, exhibits a high Q factor at UHF/VHF frequencies, and is resistant to thermal cracking. The capacitor is compatible with FR4 boards, wave solderable, and capable of handling high RF current with a dV/dt rating of 20,000 V/µs. Its dimensions are 5.7 mm by 5.0 mm with a height of 2.0 mm.