Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling applications, with a case size of 6.3x5.7 mm and a rated voltage of 20 V. It has a capacitance of 22 µF, a maximum ESR of 60 mΩ at 100 kHz, and a maximum ripple current of 1450 mA at 100 kHz and 105°C. Operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets ROHS compliance and has a load life of 5000 hours at 105°C with rated voltage applied.
Datasheet Summary Powered by GS/AI
Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling applications, with a case size of 6.3x5.7 mm and a rated voltage of 20 V. It has a capacitance of 22 µF, a maximum ESR of 60 mΩ at 100 kHz, and a maximum ripple current of 1450 mA at 100 kHz and 105°C. Operating temperature range is -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets ROHS compliance and has a load life of 5000 hours at 105°C with rated voltage applied.