The MC22FF820J-F is a multilayer RF chip capacitor with a 2220 case size, rated for 1000 Vdc, with a capacitance of 82 pF and a tolerance of ±5%. It uses a natural mica dielectric designed for high-frequency, high-power applications, offering high Q at UHF/VHF frequencies, excellent stability over time, voltage, and frequency, and resistance to thermal cracking. The capacitor is compatible with FR4 boards, wave solderable, and meets a 2 mm bend test. It supports RF currents with a dV/dt of 20,000 V/µs and operates from -55 ºC to +125 ºC. The case dimensions are 5.7 mm in length and 5.0 mm in width, with a maximum height of 2.0 mm.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC22FF820J-F | MC22FF820J-F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF |