The MC22FF271J-F is a multilayer RF mica capacitor in a 2220 case size, rated for 1000 Vdc, with a capacitance of 270 pF and a tolerance of ±5%. It is designed for high-frequency, high-power applications, featuring a natural mica dielectric that provides high Q at UHF/VHF frequencies, thermal crack resistance, and FR4 compatibility. The capacitor supports wave soldering and exhibits no drift with time, voltage, or frequency. It is suitable for use in RF instruments, power amplifiers, and tuned LCR circuits.
Multilayer RF Capacitors 1000V
270pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 270PF 5% 1KV 2220
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF271J-F | 2002-MC22FF271J-F | MC22FF271J-F-ND | MC22FF271J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF |