The MC22FA152J-F is a multilayer RF capacitor with a 2220 case size, designed for high-frequency, high-power applications using a natural mica dielectric. It has a capacitance of 1500 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates within a temperature range of -55 °C to +125 °C. The capacitor is nonmagnetic, FR4 compatible, wave solderable, and exceeds a 2 mm bend test. It supports RF currents with a dV/dt of 20,000 V/µs and exhibits no change in performance over time, voltage, or frequency. Physical dimensions are 5.7 mm by 5.0 mm for length and width, respectively. The part is suitable for RF instruments, power amplifiers, tuned LCR circuits, CATV, and mobile radio systems.
1500pF Mica Capacitor 100V 2220 (5750 Metric)
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
Multilayer RF Capacitors 100V
CAP MICA 1500PF 5% 100V 2220
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FA152J-F | MC22FA152J-F-ND | MC22FA152J-F | 2002-MC22FA152J-F | MC22FA152J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 0.0015 microF | 0.0015 microF | 0.0015 microF |