Cornell Dubilier Aluminum Electrolytic 107SML050MD10

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 107SML050MD10 is an aluminum electrolytic capacitor rated for 50 V DC, with a capacitance of 100 µF, a maximum ESR of 1.99 Ω at 120 Hz and 20°C, and a maximum ripple current of 250 mA at 120 Hz and 85°C. It has a diameter of 10 mm and a length of 10.5 mm, and operates within a temperature range of -40°C to +85°C. It meets a capacitance tolerance of +20% and is designed for filtering, bypass, coupling, and blocking applications. Its load life is 2000 hours at 85°C with rated voltage, with capacitance change less than 20% of initial value and dissipation factor within 200% of maximum specified value. The component is suitable for surface mount applications.

Datasheet Summary
Powered by GS/AI

The 107SML050MD10 is an aluminum electrolytic capacitor rated for 50 V DC, with a capacitance of 100 µF, a maximum ESR of 1.99 Ω at 120 Hz and 20°C, and a maximum ripple current of 250 mA at 120 Hz and 85°C. It has a diameter of 10 mm and a length of 10.5 mm, and operates within a temperature range of -40°C to +85°C. It meets a capacitance tolerance of +20% and is designed for filtering, bypass, coupling, and blocking applications. Its load life is 2000 hours at 85°C with rated voltage, with capacitance change less than 20% of initial value and dissipation factor within 200% of maximum specified value. The component is suitable for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
107SML050MD10
Aluminum Electrolytic 107SML050MD10
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 107SML050MD10 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
107SML050MD10
Capacitors - Aluminum Electrolytic Capacitors 107SML050MD10
CAP ALUM 100UF 20% 50V SMD

CAP ALUM 100UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 107SML050MD10 107SML050MD10
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C644U010DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers