MC18FD101J-F is a 100 pF, 500 Vdc, 1812 case size mica multilayer RF capacitor with ±1% capacitance tolerance, designed for high-frequency applications requiring high Q, thermal stability, and resistance to cracking. It is wave solderable, compatible with FR4 boards, and exhibits a dV/dt of 20,000 V/µs. The capacitor operates from -55 ºC to +125 ºC and measures 4.5 mm by 3.2 mm. It is suitable for RF instruments, power amplifiers, and tuned LCR circuits.
Multilayer RF Capacitors 500V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
100pF Mica Capacitor 500V 1812 (4532 Metric)
CAP MICA 100PF 5% 500V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FD101J-F | 2002-MC18FD101J-F | MC18FD101J-F | 338-1122-ND | MC18FD101J-F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF |