The 336SMH035M is a surface-mount aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 33 µF and a capacitance tolerance of +20%. It has a dissipation factor of 7.033 at 120 Hz and 20°C, and a maximum RMS ripple current of 42 mA at 105°C. The part measures 6.3 mm in diameter by 5.4 mm in length and operates over a temperature range of -55°C to +105°C. It is designed for applications including filtering, bypassing, coupling, and blocking, and complies with load life and shelf life criteria of 1000 hours at 105°C with rated voltage and 1000 hours at 85°C with no voltage, respectively. The capacitor withstands soldering heat exposure of 250°C for 30 seconds with specified electrical performance retention.
Smt Aluminum Electroytic
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 33µF 35V
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 7.033Ohm @ 120Hz 1000 Hrs @ 105°C
CAP ALUM 33UF 20% 35V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336SMH035M | 2002-336SMH035M | 336SMH035M-ND | 336SMH035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |