The MC18FA621J-F is a multilayer RF chip capacitor with a 1812 case size (4.5 mm x 3.2 mm), rated for 100 Vdc and a capacitance of 620 pF with ±5% tolerance. It uses a natural mica dielectric, provides high Q at UHF/VHF frequencies, and is compatible with FR4 boards. The capacitor supports wave soldering, exhibits no capacitance drift with time, voltage, or frequency, and meets a 2 mm bend test. It operates from -55 °C to +125 °C and is designed for high RF current applications with a dV/dt of 20,000 V/µs.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
620pF Mica Capacitor 100V 1812 (4532 Metric)
Multilayer RF Capacitors 100V
CAP MICA 620PF 5% 100V 1812
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA621J-F | MC18FA621J-F | MC18FA621J-F-ND | 2002-MC18FA621J-F | MC18FA621J-F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF | 6.20E-4 microF |