The 227SMH016M is a surface-mount aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 220 µF, a maximum ESR of 1.507 Ω at 120 Hz and 20°C, and a ripple current rating of 120 mA at 105°C. It has a case size of 6.3 mm in diameter and 7.7 mm in length. The operating temperature range is -55°C to +105°C with a capacitance tolerance of +20%. It supports 1000 hours of load life at 105°C with rated voltage, maintaining capacitance change under 25% and dissipation factor under 200% of the maximum specified value.
Smt Aluminum Electroytic
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.507Ohm @ 120Hz 1000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount 220µF 16V
CAP ALUM 220UF 20% 16V SMD
CAP ALUM 220UF 20% 16V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227SMH016M | 227SMH016M-ND | 2002-227SMH016M | 227SMH016M | 373-227SMH016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 220UF 20% 16V SMD |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |