Aluminum electrolytic capacitor for general-purpose applications such as filtering, bypass, coupling, and blocking, with a rated voltage of 50 VDC and capacitance of 33 µF. It has a maximum ESR of 6.03 Ω at 120 Hz and 20°C, and a maximum ripple current of 70 mA at 105°C. The capacitor measures 6.3 mm in diameter by 7.7 mm in length. It operates over a temperature range of -55°C to +105°C, with a capacitance tolerance of +20%. It meets load life and shelf life specifications at 105°C and 85°C respectively, with standardized limits for capacitance change, dissipation factor, and leakage current. The component is designed to withstand soldering heat up to 250°C for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336SMH050M | 336SMH050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |