The MC18FA331J-F is a multilayer RF chip capacitor with a 1812 case size, rated for 100 Vdc, and a capacitance of 330 pF with a tolerance of ±5%. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies and is compatible with FR4 boards. The capacitor exhibits no change in performance over time, voltage, or frequency, and is rated for operation from -55°C to +125°C. It is wave solderable and exceeds a 2 mm bend test, making it suitable for high-reliability RF applications including Power Amplifiers, Tuned LCR Circuits, and CATV systems. The device supports an RF current with dV/dt up to 20,000 V/µs and is constructed to resist thermal cracking.
Multilayer RF Capacitors 100V
330pF Mica Capacitor 100V 1812 (4532 Metric)
CAP MICA 330PF 5% 100V 1812
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC18FA331J-F | 2002-MC18FA331J-F | MC18FA331J-F-ND | MC18FA331J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |