The MC12FD510J-F is a multilayer RF capacitor with a 1210 case size, rated for 500 Vdc, and a capacitance of 51 pF with ±1% tolerance. It uses a natural mica dielectric, enabling high Q-factor at UHF/VHF frequencies, and is designed for RF applications requiring high RF current and thermal stability. The capacitor is compatible with FR4 boards, wave solderable, and exceeds a 2 mm bend test. Its temperature range is -55 °C to +125 °C, with a capacitance temperature coefficient of ±25 ppm/°C. The device is nonmagnetic and suitable for MRI and high-frequency applications. Physical dimensions are 3.2 mm in length and 2.5 mm in width.
51pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
CAP MICA 51PF 5% 500V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD510J-F | MC12FD510J-F-ND | 2002-MC12FD510J-F | MC12FD510J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.10E-5 microF | 5.10E-5 microF |