The MC12FD101J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 500 Vdc and a capacitance of 100 pF with ±5% tolerance. It uses a natural mica dielectric to maintain high Q at UHF/VHF frequencies, supports wave soldering, and is compatible with FR4 boards. The capacitor operates from -55 °C to +125 °C and exhibits no capacitance drift over time, voltage, or frequency. Its physical dimensions are 3.2 mm in length and 2.5 mm in width, with a maximum height of 2.0 mm. The device is designed for high RF current applications with a dV/dt rating of 20,000 V/µs and is intended for use in tuned LCR circuits, RF instruments, power amplifiers, and communication systems.
Multilayer RF Capacitors 500V
100pF Mica Capacitor 500V 1210 (3225 Metric)
CAP MICA 100PF 5% 500V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FD101J-F | 2002-MC12FD101J-F | 338-1116-ND | MC12FD101J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |