MC12FA910J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring high Q and thermal stability. It is available in a 1210 case size (3.2 mm × 2.5 mm), rated for 100 Vdc, with a capacitance of 91 pF and a tolerance of ±5%. The capacitor is compatible with FR4 boards, wave solderable, and supports a temperature range of -55°C to +125°C. It is not magnetic and exhibits minimal capacitance drift over time, voltage, and frequency. The device exceeds a 2 mm bend test and handles RF currents with a dV/dt of 20,000 V/µs.
Multilayer RF Capacitors 100V
91pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 91PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA910J-F | 2002-MC12FA910J-F | MC12FA910J-F-ND | MC12FA910J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.10E-5 microF | 9.10E-5 microF |