157SML010M is a surface-mount aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 150 µF, operating from -40°C to +85°C. It has a maximum ESR of 2.653 Ω at 120 Hz and 20°C, and a maximum ripple current of 88 mA at 85°C and 120 Hz. The dimensions are 6.3 mm diameter by 5.4 mm length. It meets a capacitance tolerance of +20% and has a leakage current of 0.01CV or 3 µA, whichever is greater. The part is rated for 2000 hours of load life at 85°C with rated voltage and complies with specified stability under surge voltage, shelf life, and soldering heat conditions.
Smt Aluminum Electroytic
CAP ALUM 150UF 20% 10V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 157SML010M | 157SML010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) |