The MC12FA620J-F is a multilayer RF mica capacitor rated for 100 Vdc, with a capacitance of 62 pF and a tolerance of ±5%, in a 1210 case size. It operates over a temperature range of −55 °C to +125 °C and is compatible with FR4 printed circuit boards. The capacitor features high Q at UHF/VHF frequencies, resists thermal cracking, is wave solderable, and withstands a dV/dt of 20,000 V/µs. Its physical dimensions are 3.2 mm in length and 2.5 mm in width, with a maximum height of 2.0 mm. It is designed for high-frequency applications such as RF instruments, power amplifiers, and tuned LCR circuits.
Multilayer RF Capacitors 100V
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777898-MC12FA620J-F
Series: MC
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 1210
Mounting: SMD
Capacitance: 62pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): MC12FA620J; MC12FA620JT; MC12FA620J-TF; MC12FA620G-TF;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
62pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 62PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA620J-F | 2002-MC12FA620J-F | 777898-MC12FA620J-F | MC12FA620J-F-ND | MC12FA620J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors - MC12FA620J-F | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 6.20E-5 microF | 6.20E-5 microF | 6.20E-5 microF |