The MC12FA560J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 100 Vdc, and a capacitance of 56 pF with ±5% tolerance. It employs a natural mica dielectric for high-Q performance at UHF/VHF frequencies and is compatible with FR4 boards, resisting thermal cracking. The capacitor supports wave soldering and exhibits stable electrical characteristics across temperature, voltage, and time. Its dimensions are 3.2 mm by 2.5 mm with a height of 2.0 mm. It operates within a temperature range of -55 °C to +125 °C, and is designed for high RF current applications with a dV/dt rating of 20,000 V/µs. A nonmagnetic variant, MCN, is available but not specified for this part number.
Multilayer RF Capacitors 100V
56pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 56PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA560J-F | 2002-MC12FA560J-F | MC12FA560J-F-ND | MC12FA560J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF |