Cornell Dubilier Aluminum Electrolytic 227SVH025MFE

Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 240 mA @ 120 Hz, 105°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 240 mA @ 120 Hz, 105°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 220 µF capacitance and 25 V DC ratings, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 8 mm and a length of 10.5 mm, with a maximum ESR of 1.21 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 240 mA at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 220 µF capacitance and 25 V DC ratings, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 8 mm and a length of 10.5 mm, with a maximum ESR of 1.21 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 240 mA at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
227SVH025MFE
Aluminum Electrolytic 227SVH025MFE
For New Design: Yes Capacitance: 220 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 240 mA @ 120 Hz, 105°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 220 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 240 mA @ 120 Hz, 105°C
  • ESR: 1.21 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-227SVH025MFE - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-227SVH025MFE
Aluminum Electrolytic Capacitors 2002-227SVH025MFE
Surface Mount Capacitors, +105 °C Long Life 220µF 25V

Surface Mount Capacitors, +105 °C Long Life 220µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 227SVH025MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
227SVH025MFE
Aluminum Electrolytic Capacitor 227SVH025MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 227SVH025MFE-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227SVH025MFE-ND
Aluminum Electrolytic Capacitors 227SVH025MFE-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.21Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.21Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227SVH025MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227SVH025MFE
Capacitors - Aluminum Electrolytic Capacitors 227SVH025MFE
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 227SVH025MFE 2002-227SVH025MFE 227SVH025MFE 227SVH025MFE-ND 227SVH025MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 336SVL025MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers