The MC12FA271J-F is a multilayer RF chip capacitor with a 1210 case size, rated for 100 Vdc, and a capacitance of 270 pF with ±5% tolerance, constructed with a natural mica dielectric for high-Q performance at UHF/VHF frequencies. It is compatible with FR4 boards, wave solderable, and capable of withstanding a dV/dt of 20,000 V/µs. The component operates across a temperature range of -55 ºC to +125 ºC and measures 3.2 mm by 2.5 mm. It is designed for use in RF instruments, power amplifiers, tuned LCR circuits, and other high-frequency applications where thermal cracking and stability are critical.
Multilayer RF Capacitors 100V
270pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 270PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA271J-F | 2002-MC12FA271J-F | MC12FA271J-F-ND | MC12FA271J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-4 microF | 2.70E-4 microF |