The 226XMPL012MG19 is a 12 VDC, 22 µF aluminum polymer chip capacitor with a maximum ESR of 4.5214 Ω at 120 Hz and 100 kHz, measuring 7.3 mm × 4.3 mm × 1.8 mm. It supports a ripple current of 82.5 A at 105°C and has a maximum leakage current of 30 μA at 25°C. The device operates from -55°C to +105°C and complies with RoHS standards. Its capacitance tolerance is ±20% (M) or +10%/-35% (Y) at 120 Hz and 20°C, with a dissipation factor less than 0.06. The case code is EIA G19 (7343).
Aluminum Polymer Capacitors, SMD Solid Conductive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
22µF 12V Aluminum - Polymer Capacitors 2917 (7343 Metric) 30mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 22UF 20% 12V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 226XMPL012MG19 | 2002-226XMPL012MG19 | 226XMPL012MG19 | 226XMPL012MG19-ND | 226XMPL012MG19 |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |