MC12FA241J-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with excellent stability and high Q at UHF/VHF frequencies. It is rated for 100 Vdc, has a capacitance of 240 pF with a tolerance of ±5%, and is available in the 1210 case size measuring 3.2 mm by 2.5 mm. The capacitor is compatible with FR4 boards, wave solderable, and exhibits no change in capacitance over time, voltage, or frequency. It operates across a temperature range of -55 ºC to +125 ºC and meets the mechanical flexibility requirement of a 2 mm bend test.
Multilayer RF Capacitors 100V
240pF Mica Capacitor 100V 1210 (3225 Metric)
CAP MICA 240PF 5% 100V 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA241J-F | 2002-MC12FA241J-F | 338-1113-ND | MC12FA241J-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.40E-4 microF | 2.40E-4 microF |