Type MC12FA201J-F is a multilayer RF mica chip capacitor for high-frequency applications, rated for 100 Vdc, with a capacitance of 200 pF and a tolerance of ±5%. It is housed in the 1210 case size, measuring 3.2 mm by 2.5 mm, and is compatible with FR4 boards. The capacitor operates from -55 °C to +125 °C, exhibits high Q at UHF/VHF frequencies, and is designed for high RF current with a dV/dt capability of 20,000 V/µs. It is wave solderable and resists thermal cracking. Nonmagnetic variants are available for sensitive applications such as MRI coils.
200pF Mica Capacitor 100V 1210 (3225 Metric)
Multilayer RF Capacitors 100V
CAP MICA 200PF 5% 100V 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12FA201J-F | 338-1111-ND | 2002-MC12FA201J-F | MC12FA201J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF |