The 337XMPL2R5MG19A is a low-profile, multilayer chip capacitor with a rated voltage of 2.5 VDC, capacitance of 270 µF, and a case size of 7.3 mm × 4.3 mm × 1.9 mm. It has a maximum ESR of 0.3684 Ω and a maximum ripple current of 67.5 A at 105°C. The part operates from -55°C to +105°C, exhibits a capacitance tolerance of ±20% (-35% to +10% for Y), and complies with RoHS and halogen-free epoxy standards. Maximum leakage current is 6 µA at 25°C after 2 minutes. The device meets load life requirements of 2000 hours at 105°C with rated voltage applied and moisture resistance per 500 hours at 60°C and 90% RH. Dissipation factor is less than 0.06 at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337XMPL2R5MG19A | 337XMPL2R5MG19A | 337XMPL2R5MG19A |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |