Cornell Dubilier Aluminum Polymer 127GXX016MFT

Description
Vertical Chip
Request a Quote
Description
Vertical Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

127GXX016MFT is an aluminum polymer capacitor rated for 16 V DC, with a capacitance of 120 µF, a maximum ESR of 1.6579 Ω at 100 kHz, and a ripple current rating of 384 mA at 105°C. It is designed for high-frequency applications such as DC-DC converters and voltage regulators. The capacitor has a compact 8 mm diameter by 6.7 mm length package, operates over a temperature range of -55°C to +105°C, and complies with ROHS standards. It meets the ESR, capacitance, and leakage current stability requirements after 5000 hours of load life at 105°C and 1000 hours of damp heat testing at 60°C.

Datasheet Summary
Powered by GS/AI

127GXX016MFT is an aluminum polymer capacitor rated for 16 V DC, with a capacitance of 120 µF, a maximum ESR of 1.6579 Ω at 100 kHz, and a ripple current rating of 384 mA at 105°C. It is designed for high-frequency applications such as DC-DC converters and voltage regulators. The capacitor has a compact 8 mm diameter by 6.7 mm length package, operates over a temperature range of -55°C to +105°C, and complies with ROHS standards. It meets the ESR, capacitance, and leakage current stability requirements after 5000 hours of load life at 105°C and 1000 hours of damp heat testing at 60°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
127GXX016MFT
Aluminum Polymer 127GXX016MFT
Vertical Chip

Vertical Chip

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 127GXX016MFT
Product Name Aluminum Polymer
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 157SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C681T200AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
View Details
4 suppliers