The MC12CF100D-F is a multilayer RF chip capacitor with a 1210 case size, rated for 100 Vdc, and a capacitance of 10 pF with a tolerance of ±0.5 pF. It uses a natural mica dielectric, offering high Q at UHF/VHF frequencies, and is compatible with FR4 boards. The capacitor is nonmagnetic by default and supports wave soldering. It operates from -55 °C to +125 °C and withstands a dV/dt of 20,000 V/µs. Dimensions are 3.2 mm in length by 2.5 mm in width, with a height between 2.0 mm and 2.0 mm. It is also rated for 1812 and 2220 case sizes across its series, but this part is specifically molded for the 1210 package.
Multilayer RF Capacitors 1000V
10pF Mica Capacitor 1kV 1210 (3225 Metric)
CAP MICA 10PF 0.5PF 1KV 1210
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF100D-F | 2002-MC12CF100D-F | 338-1347-ND | MC12CF100D-F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF |