The MC12CF090D-F is a multilayer RF mica capacitor designed for high-frequency, high-power applications. It features a 1210 case size, a rated voltage of 1000 Vdc, a capacitance of 9.0 pF, and a tolerance of ±0.5 pF. The capacitor is compatible with FR4 boards, wave solderable, and exhibits stable performance across a temperature range of −55°C to +125°C. Its physical dimensions are 3.2 mm by 2.5 mm with a height of 2.0 mm. The device is intended for use in RF instruments, power amplifiers, and tuned LCR circuits.
9pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 9PF 0.5PF 1KV 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF090D-F | MC12CF090D-F-ND | 2002-MC12CF090D-F | MC12CF090D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 9.00E-6 microF | 9.00E-6 microF |