The MC12CF060D-F is a multilayer RF mica chip capacitor designed for high-frequency applications, with a 500 Vdc rated voltage and a capacitance of 6.0 pF in a 1210 case size. It operates within a temperature range of -55°C to +125°C, exhibits high Q at UHF/VHF frequencies, and is compatible with FR4 boards. The part is wave solderable and mechanically rugged, exceeding a 2 mm bend test. Its natural mica dielectric ensures stable performance with no change over time, voltage, or frequency. The component supports RF current with a dV/dt rating of 20,000 V/µs and is available in standard or nonmagnetic (MCN) variants. Physical dimensions are 3.2 mm in length and 2.5 mm in width.
6pF Mica Capacitor 1kV 1210 (3225 Metric)
Multilayer RF Capacitors 1000V
CAP MICA 6PF 0.5PF 1KV 1210
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CF060D-F | MC12CF060D-F-ND | 2002-MC12CF060D-F | MC12CF060D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.00E-6 microF | 6.00E-6 microF |