Cornell Dubilier Aluminum Electrolytic 226SVH025MDR

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 23 mA @ 120 Hz, 105°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 23 mA @ 120 Hz, 105°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitors in the SVH series are designed for filtering, bypass, coupling, and blocking applications with a rated voltage range up to 450 WVDC and operating temperatures from -40°C to +105°C. The 22 µF, 25 WVDC variant has a 5 mm diameter and 5.4 mm length, a maximum ESR of 12.06 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 23 mA at 105°C and 120 Hz. It meets a load life requirement of 2000 hours at 105°C with rated voltage, with capacitance change under 30%, dissipation factor under 300% of the maximum specified value, and leakage current under 100% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitors in the SVH series are designed for filtering, bypass, coupling, and blocking applications with a rated voltage range up to 450 WVDC and operating temperatures from -40°C to +105°C. The 22 µF, 25 WVDC variant has a 5 mm diameter and 5.4 mm length, a maximum ESR of 12.06 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 23 mA at 105°C and 120 Hz. It meets a load life requirement of 2000 hours at 105°C with rated voltage, with capacitance change under 30%, dissipation factor under 300% of the maximum specified value, and leakage current under 100% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226SVH025MDR - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226SVH025MDR
Aluminum Electrolytic 226SVH025MDR
For New Design: Yes Capacitance: 22 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 23 mA @ 120 Hz, 105°C ESR: 12.06 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 5.4mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 23 mA @ 120 Hz, 105°C
  • ESR: 12.06 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-226SVH025MDR - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-226SVH025MDR
Aluminum Electrolytic Capacitors 2002-226SVH025MDR
Surface Mount Capacitors, +105 °C Long Life 22µF 25V

Surface Mount Capacitors, +105 °C Long Life 22µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 226SVH025MDR - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
226SVH025MDR
Aluminum Electrolytic Capacitor 226SVH025MDR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 226SVH025MDR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
226SVH025MDR-ND
Aluminum Electrolytic Capacitors 226SVH025MDR-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.06Ohm @ 120Hz 2000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 12.06Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 226SVH025MDR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226SVH025MDR
Capacitors - Aluminum Electrolytic Capacitors 226SVH025MDR
CAP ALUM 22UF 20% 25V SMD

CAP ALUM 22UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 226SVH025MDR 2002-226SVH025MDR 226SVH025MDR 226SVH025MDR-ND 226SVH025MDR
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details