The MC08FA910J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring stability and high Q factor. It is available in the 0805 case size, measuring 2.0 mm by 1.25 mm, and rated for 100 Vdc. The capacitance is 91 pF with a tolerance of ±5%. The device supports wave soldering, is compatible with FR4 boards, and operates from -55°C to +125°C. Nonmagnetic variants are not applicable to this part. It exceeds a 2 mm bend test and exhibits no capacitance drift with time, voltage, or frequency.
Datasheet Summary Powered by GS/AI
The MC08FA910J-F is a multilayer RF chip capacitor with a natural mica dielectric, designed for high-frequency, high-power applications requiring stability and high Q factor. It is available in the 0805 case size, measuring 2.0 mm by 1.25 mm, and rated for 100 Vdc. The capacitance is 91 pF with a tolerance of ±5%. The device supports wave soldering, is compatible with FR4 boards, and operates from -55°C to +125°C. Nonmagnetic variants are not applicable to this part. It exceeds a 2 mm bend test and exhibits no capacitance drift with time, voltage, or frequency.