The MC08FA510J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and capacitance of 51 pF with a tolerance of ±5%. It uses a natural mica dielectric for high Q at UHF/VHF frequencies, resists thermal cracking, and is compatible with FR4 boards. The capacitor supports wave soldering and exceeds a 2 mm bend test. Its operating temperature range is -55 °C to +125 °C.
Datasheet Summary Powered by GS/AI
The MC08FA510J-F is a multilayer RF chip capacitor with a 0805 case size, rated for 100 Vdc, and capacitance of 51 pF with a tolerance of ±5%. It uses a natural mica dielectric for high Q at UHF/VHF frequencies, resists thermal cracking, and is compatible with FR4 boards. The capacitor supports wave soldering and exceeds a 2 mm bend test. Its operating temperature range is -55 °C to +125 °C.