Cornell Dubilier Aluminum Electrolytic 105SVL050MCW

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 8 mA @ 120 Hz, 105°C ESR: 198.94 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 8 mA @ 120 Hz, 105°C ESR: 198.94 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

105SVL050MCW is an aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 1 µF, designed for filtering and decoupling applications. It has a diameter of 4 mm and a length of 5.8 mm. The part operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C. Its ESR is 198.94 Ω at 120 Hz and 20°C, and it supports a maximum RMS ripple current of 8 mA at 120 Hz and 105°C. The load life is 5000 hours at 105°C with rated voltage, and the shelf life is 1000 hours at 85°C without applied voltage. The capacitor meets stability requirements from -25°C to +20°C and is resistant to soldering heat at 250°C for 30 seconds.

Datasheet Summary
Powered by GS/AI

105SVL050MCW is an aluminum electrolytic capacitor rated for 50 VDC with a capacitance of 1 µF, designed for filtering and decoupling applications. It has a diameter of 4 mm and a length of 5.8 mm. The part operates within a temperature range of -55°C to +105°C, with a capacitance tolerance of ±20% at 120 Hz and 20°C. Its ESR is 198.94 Ω at 120 Hz and 20°C, and it supports a maximum RMS ripple current of 8 mA at 120 Hz and 105°C. The load life is 5000 hours at 105°C with rated voltage, and the shelf life is 1000 hours at 85°C without applied voltage. The capacitor meets stability requirements from -25°C to +20°C and is resistant to soldering heat at 250°C for 30 seconds.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
105SVL050MCW
Aluminum Electrolytic 105SVL050MCW
For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 8 mA @ 120 Hz, 105°C ESR: 198.94 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 8 mA @ 120 Hz, 105°C
  • ESR: 198.94 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.8mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 105SVL050MCW - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
105SVL050MCW
Aluminum Electrolytic Capacitor 105SVL050MCW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 105SVL050MCW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
105SVL050MCW
Capacitors - Aluminum Electrolytic Capacitors 105SVL050MCW
CAP ALUM 1UF 20% 50V SMD

CAP ALUM 1UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 105SVL050MCW 105SVL050MCW 105SVL050MCW
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers