The MC08EA180J-F is a multilayer RF chip capacitor with a mica dielectric, designed for high-frequency, high-power applications requiring thermal stability and high Q. It is available in the 0805 case size, measuring 2.0 mm by 1.25 mm, and rated for 100 Vdc. The capacitance is 18 pF with a tolerance of ±5%. The capacitor is FR4 board compatible, wave solderable, and exhibits no capacitance drift over time, voltage, or frequency. It operates over a temperature range of -55 ºC to +125 ºC and exceeds a 2 mm bend test. Nonmagnetic versions are available but not specified for this part number.
18pF Mica Capacitor 100V 0805 (2012 Metric)
Multilayer RF Capacitors 100V
CAP MICA 18PF 5% 100V 0805
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC08EA180J-F | MC08EA180J-F-ND | 2002-MC08EA180J-F | MC08EA180J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF |