The MC08CD090D-F is a multilayer RF capacitor with a 0805 case size, rated for 500 Vdc, and a capacitance of 9 pF with a tolerance of ±0.5 pF. It uses a natural mica dielectric, offers high Q at UHF/VHF frequencies, and is compatible with FR4 boards. It is designed for high-frequency, high-power applications and withstands a 2 mm bend test. The operating temperature range is -55 °C to +125 °C. The capacitor is wave solderable and has a dV/dt rating of 20,000 V/µs. Its dimensions are 2.0 mm in length and 1.25 mm in width.
Datasheet Summary Powered by GS/AI
The MC08CD090D-F is a multilayer RF capacitor with a 0805 case size, rated for 500 Vdc, and a capacitance of 9 pF with a tolerance of ±0.5 pF. It uses a natural mica dielectric, offers high Q at UHF/VHF frequencies, and is compatible with FR4 boards. It is designed for high-frequency, high-power applications and withstands a 2 mm bend test. The operating temperature range is -55 °C to +125 °C. The capacitor is wave solderable and has a dV/dt rating of 20,000 V/µs. Its dimensions are 2.0 mm in length and 1.25 mm in width.