The 157GXX010MFT is an aluminum polymer capacitor rated for 10 V DC, with a capacitance of 150 µF, a maximum ESR of 1.3263 Ω at 100 kHz, and a ripple current rating of 300 mA at 105°C. It has a dissipation factor of 0.12 at 120 Hz, operates from -55°C to +105°C, and measures 6.3 x 5.7 mm. It is RoHS compliant and designed for applications such as DC-DC converters and voltage regulators.
Datasheet Summary Powered by GS/AI
The 157GXX010MFT is an aluminum polymer capacitor rated for 10 V DC, with a capacitance of 150 µF, a maximum ESR of 1.3263 Ω at 100 kHz, and a ripple current rating of 300 mA at 105°C. It has a dissipation factor of 0.12 at 120 Hz, operates from -55°C to +105°C, and measures 6.3 x 5.7 mm. It is RoHS compliant and designed for applications such as DC-DC converters and voltage regulators.