The MC08CD040D-F is a multilayer RF mica chip capacitor designed for high-frequency, high-power applications with a 500 Vdc rated voltage and 4 pF capacitance. It features a 0805 case size measuring 2.0 mm by 1.25 mm, is compatible with FR4 boards, and supports wave soldering. It operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±0.5 pF. The capacitor exhibits extremely high Q at UHF/VHF frequencies, resists thermal cracking, and maintains stable performance over time, voltage, and frequency. It is suitable for RF instruments, power amplifiers, and microwave applications, with a dV/dt rating of 20,000 V/µs.
CAP MICA 4PF 0.5PF 500V 0805
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MC08CD040D-F | MC08CD040D-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF |