Cornell Dubilier Aluminum Electrolytic 336SML010MD4

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitors in the SML series are surface-mount components designed for filtering, bypass, coupling, and blocking applications, with an operating temperature range of -40°C to +85°C and a capacitance tolerance of +20% at 120 Hz and 20°C. They support rated WVDC values from 4 V to 100 V, with surge voltages up to 125 V, and meet 2000-hour load life requirements at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified values. Package dimensions range from 4×5.4 mm to 10×10.5 mm, with variations in D×L based on capacitance and voltage. Leakage current is specified as 0.01CV or 3 μA, whichever is greater. These capacitors survive reflow soldering at 250°C for 30 seconds with minimal change in electrical parameters.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitors in the SML series are surface-mount components designed for filtering, bypass, coupling, and blocking applications, with an operating temperature range of -40°C to +85°C and a capacitance tolerance of +20% at 120 Hz and 20°C. They support rated WVDC values from 4 V to 100 V, with surge voltages up to 125 V, and meet 2000-hour load life requirements at 85°C with rated voltage, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified values. Package dimensions range from 4×5.4 mm to 10×10.5 mm, with variations in D×L based on capacitance and voltage. Leakage current is specified as 0.01CV or 3 μA, whichever is greater. These capacitors survive reflow soldering at 250°C for 30 seconds with minimal change in electrical parameters.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336SML010MD4
Aluminum Electrolytic 336SML010MD4
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 336SML010MD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
336SML010MD4
Capacitors - Aluminum Electrolytic Capacitors 336SML010MD4
CAP ALUM 33UF 20% 10V SMD

CAP ALUM 33UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 336SML010MD4 336SML010MD4
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details