The MC08CD010D-F is a multilayer RF chip capacitor with a 0805 case size, rated for 500 Vdc and offering 1.0 pF capacitance with ±0.5 pF tolerance. It uses a natural mica dielectric, providing high-Q performance at UHF/VHF frequencies, and is compatible with FR4 boards. The capacitor supports wave soldering, withstands a 2 mm bend test, and operates from -55 °C to +125 °C. It is designed for high RF current applications with a dV/dt rating of 20,000 V/μs and exhibits no capacitance drift over time, voltage, or frequency.
Datasheet Summary Powered by GS/AI
The MC08CD010D-F is a multilayer RF chip capacitor with a 0805 case size, rated for 500 Vdc and offering 1.0 pF capacitance with ±0.5 pF tolerance. It uses a natural mica dielectric, providing high-Q performance at UHF/VHF frequencies, and is compatible with FR4 boards. The capacitor supports wave soldering, withstands a 2 mm bend test, and operates from -55 °C to +125 °C. It is designed for high RF current applications with a dV/dt rating of 20,000 V/μs and exhibits no capacitance drift over time, voltage, or frequency.